United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350ETD470ME11D

Description
CAP ALUM 47UF 20% 35V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 35V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMG350ETD470ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350ETD470ME11DCT-ND
Aluminum Electrolytic Capacitors 565-EKMG350ETD470ME11DCT-ND
CAP ALUM 47UF 20% 35V RADIAL TH

CAP ALUM 47UF 20% 35V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKMG350ETD470ME11DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350ETD470ME11DTB-ND
Aluminum Electrolytic Capacitors 565-EKMG350ETD470ME11DTB-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 35 V, Cap.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con - 71P8583 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 35 V, Cap.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
71P8583
Ammo / Capacitor, Aluminum, 35 V, Cap.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con 71P8583
Ammo / Capacitor, Aluminum, 35 V, Cap.47 , Dia.5 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 35 V, Cap.47 , Dia.5 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG350ETD470ME11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350ETD470ME11D
Capacitors - Aluminum Electrolytic Capacitors EKMG350ETD470ME11D
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMG350ETD470ME11DCT-ND 71P8583 EKMG350ETD470ME11D
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 35 V, Cap.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details