United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350ETD331MJC5S

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4963-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4963-3-ND
Aluminum Electrolytic Capacitors 565-4963-3-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-4963-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4963-1-ND
Aluminum Electrolytic Capacitors 565-4963-1-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con - 72R7678 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con
72R7678
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con 72R7678
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG350ETD331MJC5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350ETD331MJC5S
Capacitors - Aluminum Electrolytic Capacitors EKMG350ETD331MJC5S
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-4963-3-ND 72R7678 EKMG350ETD331MJC5S
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers