United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350EC3680MF11D

Description
68µF 35V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
68µF 35V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMG350EC3680MF11DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350EC3680MF11DTB-ND
Aluminum Electrolytic Capacitors 565-EKMG350EC3680MF11DTB-ND
68µF 35V Aluminum Electrolytic Capacitors Radial, Can

68µF 35V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKMG350EC3680MF11DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350EC3680MF11DCT-ND
Aluminum Electrolytic Capacitors 565-EKMG350EC3680MF11DCT-ND
CAP ALUM 68UF 20% 35V RADIAL TH

CAP ALUM 68UF 20% 35V RADIAL TH

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 35 V, Cap.68 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con - 72R7673 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 35 V, Cap.68 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con
72R7673
Ammo / Capacitor, Aluminum, 35 V, Cap.68 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con 72R7673
Ammo / Capacitor, Aluminum, 35 V, Cap.68 , Dia.6 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 35 V, Cap.68 , Dia.6 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG350EC3680MF11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350EC3680MF11D
Capacitors - Aluminum Electrolytic Capacitors EKMG350EC3680MF11D
CAP ALUM 68UF 20% 35V RADIAL

CAP ALUM 68UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMG350EC3680MF11DTB-ND 72R7673 EKMG350EC3680MF11D
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 35 V, Cap.68 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details