2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Ammo / Capacitor, Aluminum, 35 V, Cap.2200 , Dia.16 , Leng.25 RoHS Compliant: Yes
CAP ALUM 2200UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMG350EC3222ML25S-ND | 72R7669 | EKMG350EC3222ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Ammo / Capacitor, Aluminum, 35 V, Cap.2200 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |