Ammo / Capacitor, Aluminum, 25 V, Cap.2.2 , Dia.6 , Leng.11 RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 250V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72R7666 | EKMG251ETC2R2MF11D |
| Product Name | Ammo / Capacitor, Aluminum, 25 V, Cap.2.2 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Box (TB) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |