United Chemi-Con, Inc. Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 Rohs Compliant United Chemi-Con EKMG250EC3682MMP1S

Description
Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 RoHS Compliant: Yes
Description
Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 Rohs Compliant United Chemi-Con - 72R7651 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 Rohs Compliant United Chemi-Con
72R7651
Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 Rohs Compliant United Chemi-Con 72R7651
Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG250EC3682MMP1S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG250EC3682MMP1S
Capacitors - Aluminum Electrolytic Capacitors EKMG250EC3682MMP1S
CAP ALUM 6800UF 20% 25V RADIAL

CAP ALUM 6800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 72R7651 EKMG250EC3682MMP1S
Product Name Ammo / Capacitor, Aluminum, 25 V, Cap.6800 , Dia.18 , Leng.35 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel; Tape & Box (TB)
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers