Bulk / Capacitor, Aluminum, 200 V, Cap.100 , Dia.16 , Leng.25 RoHS Compliant: Yes
CAP ALUM 100UF 20% 200V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72R7647 | EKMG201EC3101ML25S |
| Product Name | Bulk / Capacitor, Aluminum, 200 V, Cap.100 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Bulk | Tape Reel; Tape & Box (TB) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |