United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG160ELL100ME11D

Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1288-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1288-ND
Aluminum Electrolytic Capacitors 565-1288-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial; Capacitance United Chemi-Con - 23K3574 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial; Capacitance United Chemi-Con
23K3574
Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial; Capacitance United Chemi-Con 23K3574
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 565-1288-ND 23K3574
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details