10µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 10UF 20% 100V RADIAL
10uF 100V ±20% 54mA@120Hz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 10UF 20% 100V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3338-3-ND | EKMG101ETD100MF11D | EKMG101ETD100MF11D | EKMG101ETD100MF11D |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |