Bulk / Capacitor, Aluminum, 35 V, Cap.33 , Dia.6 , Leng.7
CAP ALUM 33UF 20% 35V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72R7617 | EKMA350ELL330MF07D |
| Product Name | Bulk / Capacitor, Aluminum, 35 V, Cap.33 , Dia.6 , Leng.7 United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |