Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKHX3H1VSN501MQ45S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKHX3H1VSN501MQ45S is a 400Vdc aluminum electrolytic snap-in capacitor with a capacitance of 500µF, a case size of 25.4mm diameter by 45mm length, and a rated ripple current of 2.65A at 105℃ and 120Hz. It has a capacitance tolerance of ±20%, a dissipation factor of 0.15 max at 20℃ and 120Hz, and an endurance of 3,000 hours at 105℃ with rated ripple current. The capacitor operates within a temperature range of -40℃ to +105℃ and is RoHS2 compliant. Its impedance ratio is 5 at -25℃ and 20 at -40℃ relative to +20℃.

Datasheet Summary
Powered by GS/AI

The EKHX3H1VSN501MQ45S is a 400Vdc aluminum electrolytic snap-in capacitor with a capacitance of 500µF, a case size of 25.4mm diameter by 45mm length, and a rated ripple current of 2.65A at 105℃ and 120Hz. It has a capacitance tolerance of ±20%, a dissipation factor of 0.15 max at 20℃ and 120Hz, and an endurance of 3,000 hours at 105℃ with rated ripple current. The capacitor operates within a temperature range of -40℃ to +105℃ and is RoHS2 compliant. Its impedance ratio is 5 at -25℃ and 20 at -40℃ relative to +20℃.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKHX3H1VSN501MQ45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKHX3H1VSN501MQ45S
Aluminum Electrolytic Capacitors 1202-EKHX3H1VSN501MQ45S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKHX3H1VSN501MQ45S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details