Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKHX3H1VSN161MP25S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKHX3H1VSN161MP25S is a downsized snap-in aluminum electrolytic capacitor from the KHX series, designed for switching power supply equipment and inverters. It operates at a rated voltage of 400Vdc with a capacitance of 160µF, in a 22×25mm case size. The capacitor has a ripple current rating of 1.35A at 105℃ and 120Hz, a dissipation factor of 0.15 max, and a capacitance tolerance of ±20%. It is rated for 3,000 hours of endurance at 105℃ with ripple current and complies with RoHS2. The terminal code is VS, indicating a standard snap-in configuration with two pins, and the component is non-solvent resistant.

Datasheet Summary
Powered by GS/AI

The EKHX3H1VSN161MP25S is a downsized snap-in aluminum electrolytic capacitor from the KHX series, designed for switching power supply equipment and inverters. It operates at a rated voltage of 400Vdc with a capacitance of 160µF, in a 22×25mm case size. The capacitor has a ripple current rating of 1.35A at 105℃ and 120Hz, a dissipation factor of 0.15 max, and a capacitance tolerance of ±20%. It is rated for 3,000 hours of endurance at 105℃ with ripple current and complies with RoHS2. The terminal code is VS, indicating a standard snap-in configuration with two pins, and the component is non-solvent resistant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKHX3H1VSN161MP25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKHX3H1VSN161MP25S
Aluminum Electrolytic Capacitors 1202-EKHX3H1VSN161MP25S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKHX3H1VSN161MP25S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details