Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKHV3H1VSN671MQ55S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKHV3H1VSN671MQ55S is a downsized snap-in aluminum electrolytic capacitor in the KHV series, rated for 375Vdc and 670µF, with a case size of 25.4mm diameter by 55mm length. It supports a rated ripple current of 3.17Arms at 105°C and 120Hz, with a maximum dissipation factor of 0.15. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for use in inverter control and switching power supplies, with an endurance of 2,000 hours at 105°C under rated ripple current.

Datasheet Summary
Powered by GS/AI

The EKHV3H1VSN671MQ55S is a downsized snap-in aluminum electrolytic capacitor in the KHV series, rated for 375Vdc and 670µF, with a case size of 25.4mm diameter by 55mm length. It supports a rated ripple current of 3.17Arms at 105°C and 120Hz, with a maximum dissipation factor of 0.15. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for use in inverter control and switching power supplies, with an endurance of 2,000 hours at 105°C under rated ripple current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKHV3H1VSN671MQ55S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKHV3H1VSN671MQ55S
Aluminum Electrolytic Capacitors 1202-EKHV3H1VSN671MQ55S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKHV3H1VSN671MQ55S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers