Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKHS4H1VSN611MA45S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKHS4H1VSN611MA45S is a downsized snap-in aluminum electrolytic capacitor rated for 475Vdc, with a capacitance of 610µF and a case size of 35mm diameter by 45mm length. It operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and a maximum dissipation factor of 0.20 at 120Hz and 20°C. The capacitor supports a rated ripple current of 2.18Arms at 105°C and has an endurance of 3,000 hours at 105°C with rated ripple current. It is RoHS2 compliant and features a non-solvent-resistant design. The terminal code is LI, with dimensions specified for this mounting style.

Datasheet Summary
Powered by GS/AI

The EKHS4H1VSN611MA45S is a downsized snap-in aluminum electrolytic capacitor rated for 475Vdc, with a capacitance of 610µF and a case size of 35mm diameter by 45mm length. It operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and a maximum dissipation factor of 0.20 at 120Hz and 20°C. The capacitor supports a rated ripple current of 2.18Arms at 105°C and has an endurance of 3,000 hours at 105°C with rated ripple current. It is RoHS2 compliant and features a non-solvent-resistant design. The terminal code is LI, with dimensions specified for this mounting style.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKHS4H1VSN611MA45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKHS4H1VSN611MA45S
Aluminum Electrolytic Capacitors 1202-EKHS4H1VSN611MA45S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKHS4H1VSN611MA45S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers