Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKHS4H1VSN271MR30S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKHS4H1VSN271MR30S is an aluminum electrolytic capacitor in the KHS series, designed for solar power generation with a rated voltage of 475Vdc and a capacitance of 270µF. It has a case size of 30mm diameter by 30mm length, with a snap-in terminal code MR. The capacitor operates within a temperature range of -25℃ to +105℃, has a dissipation factor of 0.20 at 120Hz, and supports a rated ripple current of 1.35 Arms at 105℃. It is rated for 3,000 hours of endurance at 105℃ under rated ripple current and is RoHS2 compliant. The capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The EKHS4H1VSN271MR30S is an aluminum electrolytic capacitor in the KHS series, designed for solar power generation with a rated voltage of 475Vdc and a capacitance of 270µF. It has a case size of 30mm diameter by 30mm length, with a snap-in terminal code MR. The capacitor operates within a temperature range of -25℃ to +105℃, has a dissipation factor of 0.20 at 120Hz, and supports a rated ripple current of 1.35 Arms at 105℃. It is rated for 3,000 hours of endurance at 105℃ under rated ripple current and is RoHS2 compliant. The capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKHS4H1VSN271MR30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKHS4H1VSN271MR30S
Aluminum Electrolytic Capacitors 1202-EKHS4H1VSN271MR30S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKHS4H1VSN271MR30S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details