United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKHE401VSN331MR25S

Description
CAP ALUM 330UF 20% 400V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 400V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKHE401VSN331MR25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKHE401VSN331MR25S-ND
Aluminum Electrolytic Capacitors 565-EKHE401VSN331MR25S-ND
CAP ALUM 330UF 20% 400V SNAP TH

CAP ALUM 330UF 20% 400V SNAP TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-EKHE401VSN331MR25S-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details