Capacitors
910µF 50V Aluminum Electrolytic Capacitors Radial, Can 37mOhm @ 100kHz 3000 Hrs @ 125°C
Capacitance:910µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Diameter:16mmRoHS Compliant: Yes
CAP ALUM 910UF 20% 50V RADIAL TH
Aluminum Electrolytic Capacitors - Radial Leaded 910uF 50 Volts 20%
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF500ELL911ML20S | 565-4635-ND | 11AC8042 | EGXF500ELL911ML20S | EGXF500ELL911ML20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| RoHS Compliant | Yes | ||||
| Features | Polarized | Polarized | Polarized |