750µF 50V Aluminum Electrolytic Capacitors Radial, Can 38mOhm @ 100kHz 3000 Hrs @ 125°C
Capacitors
CHEMI-CON EGXF500ELL751MK25S Capacitor
Aluminium Capacitor Leaded 750uF 50V
Aluminum Electrolytic Capacitors - Radial Leaded 750uF 50 Volts 20%
CAP ALUM 750UF 20% 50V RADIAL TH
Capacitance:750µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:12.5mmRoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4633-ND | 1202-EGXF500ELL751MK25S | 2514889 | 2514890 | EGXF500ELL751MK25S | EGXF500ELL751MK25S | 11AC8040 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
| Applications | Automotive | Automotive; Automotive | |||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |