United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXF401ELL430MM20S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EGXF401ELL430MM20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGXF401ELL430MM20S
Aluminum Electrolytic Capacitors 1202-EGXF401ELL430MM20S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-4611-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4611-ND
Aluminum Electrolytic Capacitors 565-4611-ND
43µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

43µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Cap, 43Uf, 400V, Alu Elec, Radial; Capacitance United Chemi-Con - 11AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Uf, 400V, Alu Elec, Radial; Capacitance United Chemi-Con
11AC8007
Cap, 43Uf, 400V, Alu Elec, Radial; Capacitance United Chemi-Con 11AC8007
CAP, 43UF, 400V, ALU ELEC, RADIAL; Capacitance:43µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 43UF, 400V, ALU ELEC, RADIAL; Capacitance:43µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGXF401ELL430MM20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXF401ELL430MM20S
Capacitors - Aluminum Electrolytic Capacitors EGXF401ELL430MM20S
CAP ALUM 43UF 20% 400V RADIAL TH

CAP ALUM 43UF 20% 400V RADIAL TH

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EGXF401ELL430MM20S 565-4611-ND 11AC8007 EGXF401ELL430MM20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 43Uf, 400V, Alu Elec, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details