United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXF351ELL750MM25S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EGXF351ELL750MM25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGXF351ELL750MM25S
Aluminum Electrolytic Capacitors 1202-EGXF351ELL750MM25S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-4597-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4597-ND
Aluminum Electrolytic Capacitors 565-4597-ND
75µF 350V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

75µF 350V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EGXF351ELL750MM25S
Aluminum Electrolytic Capacitors - Radial Leaded EGXF351ELL750MM25S
Aluminum Electrolytic Capacitors - Radial Leaded 75uF 350 Volts 20%

Aluminum Electrolytic Capacitors - Radial Leaded 75uF 350 Volts 20%

Buy Now Datasheet
Capacitance United Chemi-Con - 11AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance United Chemi-Con
11AC7993
Capacitance United Chemi-Con 11AC7993
Capacitance:75µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Diameter:18mmRoHS Compliant: Yes

Capacitance:75µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Diameter:18mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGXF351ELL750MM25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXF351ELL750MM25S
Capacitors - Aluminum Electrolytic Capacitors EGXF351ELL750MM25S
CAP ALUM 75UF 20% 350V RADIAL TH

CAP ALUM 75UF 20% 350V RADIAL TH

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EGXF351ELL750MM25S 565-4597-ND EGXF351ELL750MM25S 11AC7993 EGXF351ELL750MM25S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
RoHS Compliant Yes
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details