24µF 350V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Capacitors
Aluminum Electrolytic Capacitors - Radial Leaded 24uF 350 Volts 20%
CAP ALUM 24UF 20% 350V RADIAL TH
Capacitance:24µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:12.5mmRoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EGXF351ELL240MK20S-ND | 1202-EGXF351ELL240MK20S | EGXF351ELL240MK20S | EGXF351ELL240MK20S | 11AC7978 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | Automotive | Automotive; Automotive | |||
| RoHS Compliant | Yes | ||||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |