Capacitors
150µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Capacitance:150µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 150uF 200 Volts 20%
CAP ALUM 150UF 20% 200V RAD TH
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF201ELL151ML25S | 565-4548-ND | 11AC7887 | EGXF201ELL151ML25S | EGXF201ELL151ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized |