Capacitors
150µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Aluminum Electrolytic Capacitors - Radial Leaded 150uF 200 Volts 20%
CAP ALUM 150UF 20% 200V RAD TH
CAP ALUM 150UF 20% 200V RAD TH
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF201ELL151MK40S | 565-EGXF201ELL151MK40S-ND | EGXF201ELL151MK40S | EGXF201ELL151MK40S | EGXF201ELL151MK40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive; Automotive | |||
| RoHS Compliant | Yes | ||||
| Features | Polarized | Polarized |