United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXE500ELL331MK20S

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EGXE500ELL331MK20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EGXE500ELL331MK20S-ND
Aluminum Electrolytic Capacitors 565-EGXE500ELL331MK20S-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGXE500ELL331MK20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EGXE500ELL331MK20S
Capacitors - Aluminum Electrolytic Capacitors EGXE500ELL331MK20S
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 565-EGXE500ELL331MK20S-ND EGXE500ELL331MK20S
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers