United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXE351ELL330ML25S

Description
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EGXE351ELL330ML25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EGXE351ELL330ML25S-ND
Aluminum Electrolytic Capacitors EGXE351ELL330ML25S-ND
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EGXE351ELL330ML25S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXE351ELL330ML25S
Aluminum Electrolytic Capacitor EGXE351ELL330ML25S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGXE351ELL330ML25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EGXE351ELL330ML25S
Capacitors - Aluminum Electrolytic Capacitors EGXE351ELL330ML25S
CAP ALUM 33UF 20% 350V RADIAL

CAP ALUM 33UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EGXE351ELL330ML25S-ND EGXE351ELL330ML25S EGXE351ELL330ML25S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -25 to 125 C (-13 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers