United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXE350ELL470MH12D

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3434-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3434-ND
Aluminum Electrolytic Capacitors 565-3434-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EGXE350ELL470MH12D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXE350ELL470MH12D
Aluminum Electrolytic Capacitor EGXE350ELL470MH12D
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGXE350ELL470MH12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXE350ELL470MH12D
Capacitors - Aluminum Electrolytic Capacitors EGXE350ELL470MH12D
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3434-ND EGXE350ELL470MH12D EGXE350ELL470MH12D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details