United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EGXE160ELL471MJ16S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
Request a Quote Datasheet
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EGXE160ELL471MJ16S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXE160ELL471MJ16S
Aluminum Electrolytic Capacitor EGXE160ELL471MJ16S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Aluminum Electrolytic Capacitors - 565-EGXE160ELL471MJ16S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EGXE160ELL471MJ16S-ND
Aluminum Electrolytic Capacitors 565-EGXE160ELL471MJ16S-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGXE160ELL471MJ16S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EGXE160ELL471MJ16S
Capacitors - Aluminum Electrolytic Capacitors EGXE160ELL471MJ16S
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EGXE160ELL471MJ16S 565-EGXE160ELL471MJ16S-ND EGXE160ELL471MJ16S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details