MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
CAP ALUM 1000UF 20% 10V RADIAL
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EGXE100ELL102MJ20S | 565-3431-ND | EGXE100ELL102MJ20S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts |