750µF 100V Aluminum Electrolytic Capacitors Radial, Can 28mOhm @ 100kHz 2000 Hrs @ 135°C
Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 750UF 20% 100V RADIAL
Capacitor RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EGPD101ELL751ML40H-ND | 1202-EGPD101ELL751ML40H | EGPD101ELL751ML40H | EGPD101ELL751ML40H | 54X2087 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |