United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGPA630ELL471ML20S

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 100kHz 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 100kHz 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3405-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3405-ND
Aluminum Electrolytic Capacitors 565-3405-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 100kHz 3000 Hrs @ 125°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EGPA630ELL471ML20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGPA630ELL471ML20S
Aluminum Electrolytic Capacitors 1202-EGPA630ELL471ML20S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - EGPA630ELL471ML20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGPA630ELL471ML20S
Aluminum Electrolytic Capacitor EGPA630ELL471ML20S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitor, Alu Elec, 470Uf, 63V, Radial; Capacitance United Chemi-Con - 66Y9560 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 470Uf, 63V, Radial; Capacitance United Chemi-Con
66Y9560
Capacitor, Alu Elec, 470Uf, 63V, Radial; Capacitance United Chemi-Con 66Y9560
CAPACITOR, ALU ELEC, 470UF, 63V, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 470UF, 63V, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3405-ND 1202-EGPA630ELL471ML20S EGPA630ELL471ML20S 66Y9560
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitor, Alu Elec, 470Uf, 63V, Radial; Capacitance United Chemi-Con
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details