United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E92L401VND182MBA0U

Description
CAP ALUM 1.8MF 20% 400V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 1.8MF 20% 400V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E92L401VND182MBA0U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E92L401VND182MBA0U-ND
Aluminum Electrolytic Capacitors 565-E92L401VND182MBA0U-ND
CAP ALUM 1.8MF 20% 400V SNAP TH

CAP ALUM 1.8MF 20% 400V SNAP TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E92L401VND182MBA0U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details