2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 51mOhm @ 120Hz 5000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565-E92F401VNT222MC80U-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Features | Polarized |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |