United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E92F401VNT182MC65U

Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E92F401VNT182MC65U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E92F401VNT182MC65U-ND
Aluminum Electrolytic Capacitors 565-E92F401VNT182MC65U-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 85°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E92F401VNT182MC65U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details