United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E91F501VND681MB80U

Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 123mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 123mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E91F501VND681MB80U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E91F501VND681MB80U-ND
Aluminum Electrolytic Capacitors 565-E91F501VND681MB80U-ND
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 123mOhm @ 120Hz 5000 Hrs @ 105°C

680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 123mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E91F501VND681MB80U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C652T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers