United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E91F501VND471MA80U

Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 169mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 169mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E91F501VND471MA80U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E91F501VND471MA80U-ND
Aluminum Electrolytic Capacitors 565-E91F501VND471MA80U-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 169mOhm @ 120Hz 5000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 169mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E91F501VND471MA80U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details