United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E91F401VNT182MC80U

Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E91F401VNT182MC80U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E91F401VNT182MC80U-ND
Aluminum Electrolytic Capacitors 565-E91F401VNT182MC80U-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 105°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 62mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E91F401VNT182MC80U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers