United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D630HPN223MC67M

Description
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.8mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.8mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3329-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3329-ND
Aluminum Electrolytic Capacitors 565-3329-ND
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.8mOhm @ 120Hz 2000 Hrs @ 85°C

22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.8mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D630HPN223MC67M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D630HPN223MC67M
Capacitors - Aluminum Electrolytic Capacitors E36D630HPN223MC67M
CAP ALUM 22000UF 20% 63V SCREW

CAP ALUM 22000UF 20% 63V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 22000Uf, 63V, 20%, Screw; Capacitance United Chemi-Con - 31M9297 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 63V, 20%, Screw; Capacitance United Chemi-Con
31M9297
Aluminum Electrolytic Capacitor 22000Uf, 63V, 20%, Screw; Capacitance United Chemi-Con 31M9297
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 63V, 20%, SCREW; Capacitance:22000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 63V, 20%, SCREW; Capacitance:22000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-3329-ND E36D630HPN223MC67M 31M9297
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22000Uf, 63V, 20%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers