United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D630HPN184MEE3U

Description
180000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
180000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E36D630HPN184MEE3U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E36D630HPN184MEE3U-ND
Aluminum Electrolytic Capacitors 565-E36D630HPN184MEE3U-ND
180000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.9mOhm @ 120Hz 2000 Hrs @ 85°C

180000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.9mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E36D630HPN184MEE3U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details