United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D500HPN154MEA5M

Description
150000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.3mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
150000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.3mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E36D500HPN154MEA5M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E36D500HPN154MEA5M-ND
Aluminum Electrolytic Capacitors E36D500HPN154MEA5M-ND
150000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.3mOhm @ 120Hz 2000 Hrs @ 85°C

150000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.3mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D500HPN154MEA5M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D500HPN154MEA5M
Capacitors - Aluminum Electrolytic Capacitors E36D500HPN154MEA5M
CAP ALUM 150000UF 20% 50V SCREW

CAP ALUM 150000UF 20% 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E36D500HPN154MEA5M-ND E36D500HPN154MEA5M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers