CAP ALUM 2.2MF 450V SCREW CHAS M
CAP 36D SERIES, 450V, 2200UF,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 565-E36D451LPN222TEE3Q-ND | 51T4196 |
| Product Name | Aluminum Electrolytic Capacitors | Cap 36D Series, 450V, 2200Uf, United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |