United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D401CDS472MEA5M

Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38.8mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38.8mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E36D401CDS472MEA5M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E36D401CDS472MEA5M-ND
Aluminum Electrolytic Capacitors E36D401CDS472MEA5M-ND
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38.8mOhm @ 120Hz 2000 Hrs @ 85°C

4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38.8mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D401CDS472MEA5M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D401CDS472MEA5M
Capacitors - Aluminum Electrolytic Capacitors E36D401CDS472MEA5M
CAP ALUM 4700UF 20% 400V SCREW

CAP ALUM 4700UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E36D401CDS472MEA5M-ND E36D401CDS472MEA5M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1713255 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details