United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors E36D350HPN393MA92M

Description
CAP ALUM 39000UF 20% 35V SCREW
Datasheet
Description
CAP ALUM 39000UF 20% 35V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - E36D350HPN393MA92M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D350HPN393MA92M
Capacitors - Aluminum Electrolytic Capacitors E36D350HPN393MA92M
CAP ALUM 39000UF 20% 35V SCREW

CAP ALUM 39000UF 20% 35V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 39000Uf, 35V, 20%, Screw; Capacitance United Chemi-Con - 34M4053 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 39000Uf, 35V, 20%, Screw; Capacitance United Chemi-Con
34M4053
Aluminum Electrolytic Capacitor 39000Uf, 35V, 20%, Screw; Capacitance United Chemi-Con 34M4053
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 35V, 20%, SCREW; Capacitance:39000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 35V, 20%, SCREW; Capacitance:39000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number E36D350HPN393MA92M 34M4053
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 39000Uf, 35V, 20%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details