United Chemi-Con, Inc. Aluminum Capacitors - E36D350CPS204QEA5M E36D350CPS204QEA5M

Description
Manufacturer: United Chemi-Con Win Source Part Number: 1089955-E36D350CPS20 4QEA5M Packaging: Bulk Voltage Rating: 35V Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Mounting: Chassis Mount Capacitance: 200000μF Tolerance: -10%, +30% Lead Spacing: 1.250" (31.75mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 1089955-E36D350CPS20 4QEA5M Packaging: Bulk Voltage Rating: 35V Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Mounting: Chassis Mount Capacitance: 200000μF Tolerance: -10%, +30% Lead Spacing: 1.250" (31.75mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - E36D350CPS204QEA5M - 1089955-E36D350CPS204QEA5M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - E36D350CPS204QEA5M
1089955-E36D350CPS204QEA5M
Aluminum Capacitors - E36D350CPS204QEA5M 1089955-E36D350CPS204QEA5M
Manufacturer: United Chemi-Con Win Source Part Number: 1089955-E36D350CPS20 4QEA5M Packaging: Bulk Voltage Rating: 35V Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Mounting: Chassis Mount Capacitance: 200000μF Tolerance: -10%, +30% Lead Spacing: 1.250" (31.75mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: United Chemi-Con
Win Source Part Number: 1089955-E36D350CPS204QEA5M
Packaging: Bulk
Voltage Rating: 35V
Applications: General Purpose
Height - Seated (Max): 4.125" (104.78mm)
Mounting: Chassis Mount
Capacitance: 200000μF
Tolerance: -10%, +30%
Lead Spacing: 1.250" (31.75mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1089955-E36D350CPS204QEA5M
Product Name Aluminum Capacitors - E36D350CPS204QEA5M
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 200000 microF
Capacitance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers