United Chemi-Con, Inc. Aluminum Capacitors - E36D301CPN602AEM9N E36D301CPN602AEM9N

Description
Manufacturer: United Chemi-Con Win Source Part Number: 1000021-E36D301CPN60 2AEM9N Packaging: Bulk Voltage Rating: 300V Applications: General Purpose Height - Seated (Max): 8.625" (219.08mm) Mounting: Chassis Mount Capacitance: 6000μF Tolerance: 0%, +30% Lead Spacing: 1.250" (31.75mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 1000021-E36D301CPN60 2AEM9N Packaging: Bulk Voltage Rating: 300V Applications: General Purpose Height - Seated (Max): 8.625" (219.08mm) Mounting: Chassis Mount Capacitance: 6000μF Tolerance: 0%, +30% Lead Spacing: 1.250" (31.75mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - E36D301CPN602AEM9N - 1000021-E36D301CPN602AEM9N - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - E36D301CPN602AEM9N
1000021-E36D301CPN602AEM9N
Aluminum Capacitors - E36D301CPN602AEM9N 1000021-E36D301CPN602AEM9N
Manufacturer: United Chemi-Con Win Source Part Number: 1000021-E36D301CPN60 2AEM9N Packaging: Bulk Voltage Rating: 300V Applications: General Purpose Height - Seated (Max): 8.625" (219.08mm) Mounting: Chassis Mount Capacitance: 6000μF Tolerance: 0%, +30% Lead Spacing: 1.250" (31.75mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Communications & Networking

Manufacturer: United Chemi-Con
Win Source Part Number: 1000021-E36D301CPN602AEM9N
Packaging: Bulk
Voltage Rating: 300V
Applications: General Purpose
Height - Seated (Max): 8.625" (219.08mm)
Mounting: Chassis Mount
Capacitance: 6000μF
Tolerance: 0%, +30%
Lead Spacing: 1.250" (31.75mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D301CPN602AEM9N - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D301CPN602AEM9N
Capacitors - Aluminum Electrolytic Capacitors E36D301CPN602AEM9N
CAP ALUM 6000UF 30% 300V SCREW

CAP ALUM 6000UF 30% 300V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1000021-E36D301CPN602AEM9N E36D301CPN602AEM9N
Product Name Aluminum Capacitors - E36D301CPN602AEM9N Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 6000 microF 6000 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
WVDC 300 volts 300 volts
WVAC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers