United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D201HPN223MED0M

Description
22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.8mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.8mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4202-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4202-ND
Aluminum Electrolytic Capacitors 565-4202-ND
22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.8mOhm @ 120Hz 2000 Hrs @ 85°C

22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.8mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D201HPN223MED0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D201HPN223MED0M
Capacitors - Aluminum Electrolytic Capacitors E36D201HPN223MED0M
CAP ALUM 22000UF 20% 200V SCREW

CAP ALUM 22000UF 20% 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565-4202-ND E36D201HPN223MED0M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details