United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E32D800HPC223MD79M

Description
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.6mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.6mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4949-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4949-ND
Aluminum Electrolytic Capacitors 565-4949-ND
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.6mOhm @ 120Hz 2000 Hrs @ 105°C

22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.6mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E32D800HPC223MD79M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D800HPC223MD79M
Capacitors - Aluminum Electrolytic Capacitors E32D800HPC223MD79M
CAP ALUM 22000UF 20% 80V SCREW

CAP ALUM 22000UF 20% 80V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565-4949-ND E32D800HPC223MD79M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details