United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E32D500HPS104MDA5M

Description
100000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.8mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.8mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E32D500HPS104MDA5M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E32D500HPS104MDA5M-ND
Aluminum Electrolytic Capacitors E32D500HPS104MDA5M-ND
100000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.8mOhm @ 120Hz 2000 Hrs @ 105°C

100000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.8mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, U32D Series, 50V, 100000Uf, 20%, Rohs United Chemi-Con - 11N8443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, U32D Series, 50V, 100000Uf, 20%, Rohs United Chemi-Con
11N8443
Cap, U32D Series, 50V, 100000Uf, 20%, Rohs United Chemi-Con 11N8443
CAP, U32D SERIES, 50V, 100000UF, 20%, ROHS

CAP, U32D SERIES, 50V, 100000UF, 20%, ROHS

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - E32D500HPS104MDA5M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D500HPS104MDA5M
Capacitors - Aluminum Electrolytic Capacitors E32D500HPS104MDA5M
CAP ALUM 100000UF 20% 50V SCREW

CAP ALUM 100000UF 20% 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number E32D500HPS104MDA5M-ND 11N8443 E32D500HPS104MDA5M
Product Name Aluminum Electrolytic Capacitors Cap, U32D Series, 50V, 100000Uf, 20%, Rohs United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers