United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E32D201HLN223MEE3Q

Description
22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E32D201HLN223MEE3Q-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E32D201HLN223MEE3Q-ND
Aluminum Electrolytic Capacitors 565-E32D201HLN223MEE3Q-ND
22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 120Hz 2000 Hrs @ 105°C

22000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E32D201HLN223MEE3Q - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D201HLN223MEE3Q
Capacitors - Aluminum Electrolytic Capacitors E32D201HLN223MEE3Q
CAP ALUM 22000UF 20% 200V SCREW

CAP ALUM 22000UF 20% 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565-E32D201HLN223MEE3Q-ND E32D201HLN223MEE3Q
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details