Nippon Chemi-Con Corporation Bearing CRY28VUU

Description
CAM FOLLOWER BEARING, 1/2 INCH BORE, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, SEALED, FLAT. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER BEARING, 1/2 INCH BORE, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, SEALED, FLAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 44705579 - Radwell International
Willingboro, NJ, United States
Bearing
44705579
Bearing 44705579
CAM FOLLOWER BEARING, 1/2 INCH BORE, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, SEALED, FLAT. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER BEARING, 1/2 INCH BORE, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, SEALED, FLAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 44705579
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
10mm ID, 22mm OD Polymer Spherical Bearing - S99GSBM102214 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details