Nippon Chemi-Con Corporation Bearing CR81UU

Description
BEARING ROLLER 10.9MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING ROLLER 10.9MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 49429642 - Radwell International
Willingboro, NJ, United States
Bearing
49429642
Bearing 49429642
BEARING ROLLER 10.9MM BORE. FREE 2 YEAR RADWELL WARRANTY

BEARING ROLLER 10.9MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 49429642
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB8016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details